Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
363,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
363,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
297,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
217
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Underplating Material | Nickel |
Terminal Type | Solder Post |
Magnet Wire Size | .18 – .265mm, 33 – 31AWG |
Overall Length | 12.07mm, .475in |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .012in, .3mm |
Material Thickness | .012in, .3mm |
Mating Tab Thickness | .5mm, .02in |
Mating Tab Width | .042in, 1.07mm |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., PC Board hole size 1.27 [.050]., Shallow Box |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 11000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | Solder, IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals Solder Tab .041 |Amp Te Connectivity 1217302-1 | Newark Electronics |
Terminals SOLDER TAB .041 | Rapid Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
TE Connectivity SOLDER TAB .041 MAG-MATE | Distrelec |
Tab Terminal 31-33AWG M 12.07mm 4.32mm Tin Over Copper Strip | Avnet America |
Special Order: SOLDER TAB .041 MAG-MATE Magnet Wire Terminal Type: Solder Post Mating Tab Width: .042 in Mating Tab Width: 1.07 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .5 mm Solder Post .042" 1.07 mm .02" | Magnet Wire Terminal | Part Number: 1217302-1 | Internal Number: 1217302-1 | .042" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217302-1?
Additional datasheets, footprints and schematics for 1217302-1 are listed on our Part Details page. You can also find images and similar parts to 1217302-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217302-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217302-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217302-1 fall under?
The 1217302-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217302-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217302-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217302-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217302-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1217302-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217302-1 often in real-time on the comparison pages.
What if I can't find stock of 1217302-1?
You can fill out our help required form which you can use to request a quote for 1217302-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.