Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 13.97mm, .55in |
Accepts Wire Insulation Diameter Range | 1.27 – 2.03mm, .05 – .08in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Wire Insulation Support | With |
Locking Lance Height | 1.07mm |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 9000 |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 110 REC 24-20AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 24 – 20 AWG .2 – .51 mm² 2.8 mm | Quick Disconnect | Part Number: 1217281-3 | Internal Number: 1217281-3 | TE Connectivity | TE Store |
Recp 110 Fast-Fast 24-20 Br |Amp Te Connectivity 1217281-3 | Newark Electronics |
Quick Disconnect Terminal 20-24AWG F Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1217281-3?
Additional datasheets, footprints and schematics for 1217281-3 are listed on our Part Details page. You can also find images and similar parts to 1217281-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217281-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217281-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217281-3 fall under?
The 1217281-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217281-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217281-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217281-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217281-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1217281-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217281-3 often in real-time on the comparison pages.
What if I can't find stock of 1217281-3?
You can fill out our help required form which you can use to request a quote for 1217281-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.