Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0424
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.09
|
1,382,400
in stock
|
Buy Now | |
TE Store
from US$0.11
|
273,144
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.0424
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Mating Tab Width | 2.8mm, .11in |
Accepts Wire Insulation Diameter Range | 1.27 – 2.03mm, .05 – .08in |
Overall Length | 13.97mm, .55in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .2 – .51mm², 24 – 20AWG |
Mating Retention Type | Dimple |
Locking Lance Height | 1.07mm |
Wire Insulation Support | With |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FF 110 REC 24-20AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 24 – 20 AWG .2 – .51 mm² 2.8 mm | Quick Disconnect | Part Number: 1217281-2 | Internal Number: 1217281-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 20-24AWG RCP 13.97mm 3.71mm Pre-Tin Reel | Avnet America |
Receptacle contact FASTIN-FASTON (REEL) | RS |
Product Range:Fastin-Faston 110 Series | Newark Electronics |
0.110 (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated | Future Electronics |
FASTIN-FASTON .110 Series Crimp Receptacle, 2.79x0.8mm, 24 to 20 AWG, Tin Plated | TE Connectivity 1217281-2 | RS Americas |
FEMALE DISCONNECT, 2.8MM, 24-20AWG | element14 |
RCPT,FASTIN-FASTON,110 SERIES | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1217281-2?
Additional datasheets, footprints and schematics for 1217281-2 are listed on our Part Details page. You can also find images and similar parts to 1217281-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217281-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217281-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217281-2 fall under?
The 1217281-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217281-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217281-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217281-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217281-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Avnet America, RS and Newark Electronics have stock available or on a lead time for 1217281-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217281-2 often in real-time on the comparison pages.
What if I can't find stock of 1217281-2?
You can fill out our help required form which you can use to request a quote for 1217281-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.