Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Pipe Type | Flat |
---|---|
Heat Transfer Rate | 30W |
Heat Pipe Material | Copper |
External Length - Metric | 250mm |
External Width - Metric | 8.1mm |
External Thickness - Metric | 3mm |
External Diameter - Metric | - |
Heat Pipe, Flat, Copper, 250Mm | Newark Electronics |
HEAT PIPE, FLAT, COPPER, 250MM | element14 |
HEAT PIPE | Richardson RFPD |
Where can I find additional details, specifications and documents for a 121723"REV1?
Additional datasheets, footprints and schematics for 121723"REV1 are listed on our Part Details page. You can also find images and similar parts to 121723"REV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 121723"REV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 121723"REV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 121723"REV1 fall under?
The 121723"REV1 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 121723"REV1 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 121723"REV1 you can contact the distributor directly for product support, shipping queries etc.
Is the 121723"REV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 121723"REV1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Richardson RFPD and Farnell have stock available or on a lead time for 121723"REV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 121723"REV1 often in real-time on the comparison pages.
What if I can't find stock of 121723"REV1?
You can fill out our help required form which you can use to request a quote for 121723"REV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.