1217214-1 Magnet Wire Terminals by TE Connectivity

TAB, POKE-IN, MAG-MATE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for TE Store
TE Store
from US$0.52
-
Buy Now

Specifications

Plating Material Tin
Terminal Orientation Flag
Terminal Type Poke-In
Terminal Height .32in, 8.12mm
Overall Length 12.95mm, .509in
Wire Size 18 – 14AWG, .8 – 2mm²
Material Thickness .02in, .51mm
Lead Wire Size .8 – 2mm², 18 – 14AWG
Wire Insulation Diameter (Max) 3.56mm, .14in
Stock Thickness (Magnet Wire Side) .02in, .51mm
Accepts Wire Insulation Diameter Range 2.29 – 3.56mm, .09 – .14in
Wire Insulation Support With
Packaging Method Reel, Reel/Carton
Sealable No
Termination Method Crimp, IDC Standard
Crimp Area Length .255in, 6.47mm


Alternative Descriptions

Tab, Poke-In, Mag-Mate Rohs Compliant: Yes |Amp Te Connectivity 1217214-1 | Newark Electronics
Mag-Mate Terminal 14-18AWG M Tin Strip | Avnet America
Special Order: TAB, POKE-IN, MAG-MATE Magnet Wire Terminal Type: Poke-In Compatible Insulation Diameter (Max): .14 in Compatible Insulation Diameter (Max): 3.56 mm Compatible Insulation Diameter Range: .09 – .14 in Compatible Insulation Diameter Range: 2.29 – 3.56 mm Poke-In .14" 3.56 mm .09 – .14" | Magnet Wire Terminal | Part Number: 1217214-1 | Internal Number: 1217214-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1217214-1?

Additional datasheets, footprints and schematics for 1217214-1 are listed on our Part Details page. You can also find images and similar parts to 1217214-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1217214-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217214-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1217214-1 fall under?

The 1217214-1 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 1217214-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1217214-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1217214-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1217214-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1217214-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1217214-1 often in real-time on the comparison pages.

What if I can't find stock of 1217214-1?

You can fill out our help required form which you can use to request a quote for 1217214-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay