Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.06
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Orientation | Flag |
Terminal Type | Poke-In |
Overall Length | 6.22mm, .244in |
Terminal Height | 6.22mm, .245in |
Wire Size | .5 – 1.3mm², 20 – 16AWG |
Material Thickness | .02in, .51mm |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Lead Wire Size | .5 – 1.3mm², 20 – 16AWG |
Wire Insulation Support | Without |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Termination Method | Crimp, IDC Standard |
Crimp Area Length | .145in, 3.68mm |
Where can I find additional details, specifications and documents for a 1217208-1?
Additional datasheets, footprints and schematics for 1217208-1 are listed on our Part Details page. You can also find images and similar parts to 1217208-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217208-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217208-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217208-1 fall under?
The 1217208-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217208-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217208-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217208-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217208-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1217208-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217208-1 often in real-time on the comparison pages.
What if I can't find stock of 1217208-1?
You can fill out our help required form which you can use to request a quote for 1217208-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.