Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Plating Thickness | .2µm |
Terminal Angle | 90° |
Stud Hole | No |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Underplating Material | Brass |
Extension Below Board | .152in, 3.86mm |
Height Above PC Board | 4.34mm, .173in |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Mating Tab Thickness | .025in, .64mm |
Mating Tab Width | 1.7mm, .067in |
Receptacle Terminal Stock Thickness | .0251in, .637mm |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Tab, Special |Amp Te Connectivity 1217183-1 | Newark Electronics |
Quick Disconnect Terminal M Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1217183-1?
Additional datasheets, footprints and schematics for 1217183-1 are listed on our Part Details page. You can also find images and similar parts to 1217183-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217183-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217183-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217183-1 fall under?
The 1217183-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217183-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217183-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217183-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217183-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 1217183-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217183-1 often in real-time on the comparison pages.
What if I can't find stock of 1217183-1?
You can fill out our help required form which you can use to request a quote for 1217183-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.