Weight per Piece | .504g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Min) | .12in |
Barrel Inside Diameter | .14in, .075in, 1.9mm, 3.55mm |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | .64in, 16.26mm |
Wire Insulation Diameter | .12 – .17in, 3.05 – 4.32mm |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 12500 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Terminal Features | Sheared |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Terminal, 2mm2 | PEI-Genesis |
Ring Tongue Terminal 14-18AWG Tin Strip | Avnet Europe |
OPEN BARREL RING PHO S BRZ | Mouser Electronics |
Terminals Open Barrel Ring Phos Brz |Amp Te Connectivity 1217160-1 | Newark Electronics |
TE Connectivity OPEN BARREL RING PHOS BRZ Terminals OPEN | Distrelec |
Where can I find additional details, specifications and documents for a 1217160-1?
Additional datasheets, footprints and schematics for 1217160-1 are listed on our Part Details page. You can also find images and similar parts to 1217160-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217160-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217160-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217160-1 fall under?
The 1217160-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1217160-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217160-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217160-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217160-1 have stock available?
Authorised distributors including PEI-Genesis, Rapid Electronics, Avnet Europe, Avnet America and Mouser Electronics have stock available or on a lead time for 1217160-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217160-1 often in real-time on the comparison pages.
What if I can't find stock of 1217160-1?
You can fill out our help required form which you can use to request a quote for 1217160-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.