Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
40,238
in stock
|
Buy Now | |
TE Store
from US$0.07
|
68,337
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
40,238
in stock
|
Buy Now | |
element14
from US$0.09
|
40,238
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
2,252
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
750
in stock
|
Buy Now | |
Avnet America
from US$0.0490
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Overall Length | 14.99mm, .6in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | 2.79 – 4.06mm, .11 – .16in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON,REC.,18-14 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .75 – 2.5 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 14 AWG .75 – 2.5 mm² 4.75 mm | Quick Disconnect | Part Number: 1217149-1 | Internal Number: 1217149-1 | TE Connectivity | TE Store |
Female Disconnect, 4.75Mm, 18-14Awg | Newark Electronics |
FEMALE DISCONNECT, 4.75MM, 18-14AWG | element14 |
CUT STRIP - .187 FASTON REC. 18-14 | Heilind Electronics |
Quick Disconnect Terminal 14-18AWG F Tin Strip on Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 1217149-1?
Additional datasheets, footprints and schematics for 1217149-1 are listed on our Part Details page. You can also find images and similar parts to 1217149-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217149-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217149-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217149-1 fall under?
The 1217149-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217149-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217149-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217149-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217149-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 1217149-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217149-1 often in real-time on the comparison pages.
What if I can't find stock of 1217149-1?
You can fill out our help required form which you can use to request a quote for 1217149-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.