Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 1 |
---|---|
Plating Material | Tin |
Terminal Type | F-Crimp |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Overall Length | .351in, 8.94mm |
Lead Wire Size | .3 – .8mm², 22 – 18AWG |
Terminal Height | 4.75mm, .187in |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Magnet Wire Size | 27 – 24AWG, .36 – .51mm |
Material Thickness | .012in, .3mm |
Wire Insulation Support | Without |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Crimp Area Length | 2.92mm, .115in |
Termination Method | IDC Standard, Crimp |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminal, F-Crimp Mag-Mate Rohs Compliant: Yes |Amp Te Connectivity 1217146-1 | Newark Electronics |
Tab Terminal 18-22AWG M 8.94mm 2.79mm Tin Strip | Avnet America |
Special Order: TERMINAL, F-CRIMP MAG-MATE Magnet Wire Terminal Type: F-Crimp Compatible With Cavity Size: Size 1 Lead Wire Size: 22 – 18 AWG Lead Wire Size: .3 – .8 mm² Magnet Wire Size: .36 – .51 mm F-Crimp Size 1 22 – 18 AWG .3 – .8 mm² | Magnet Wire Terminal | Part Number: 1217146-1 | Internal Number: 1217146-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217146-1?
Additional datasheets, footprints and schematics for 1217146-1 are listed on our Part Details page. You can also find images and similar parts to 1217146-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217146-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217146-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217146-1 fall under?
The 1217146-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217146-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217146-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217146-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217146-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1217146-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217146-1 often in real-time on the comparison pages.
What if I can't find stock of 1217146-1?
You can fill out our help required form which you can use to request a quote for 1217146-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.