Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.38
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
663,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
308,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
308,000
in stock
|
Buy Now | |
Farnell
from US$0.59
|
248,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Pin Diameter | 4.57mm, .18in |
Terminal Orientation | Straight |
Terminal Type | Shur-Plug |
Barrel Inside Diameter | .13in, 3.3mm |
Wire Size | 6529 – 16507CMA, 12 – 8AWG, 2.64 – 3.32mm² |
Overall Length | 1.56in, 39.5mm |
Material Thickness | .76mm, .03in |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Can be molded. |
Packaging Quantity | 2000 |
Packaging Method | Reel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
.180 DIA. PLUG RECEPT. | Heilind Electronics |
Terminals SPIN-DSC 12-08 .180 | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
.180 Dia. Plug Recept. |Amp Te Connectivity 1217142-1 | Newark Electronics |
Terminal Connector Male, Pin (Plug) 8-12 AWG Crimp Tin | Future Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
.180 DIA. PLUG RECEPT. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1217142-1?
Additional datasheets, footprints and schematics for 1217142-1 are listed on our Part Details page. You can also find images and similar parts to 1217142-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217142-1 fall under?
The 1217142-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1217142-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217142-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217142-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217142-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 1217142-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217142-1 often in real-time on the comparison pages.
What if I can't find stock of 1217142-1?
You can fill out our help required form which you can use to request a quote for 1217142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.