Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
19,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
19,240
in stock
|
Buy Now | |
element14
from US$0.14
|
19,240
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 100µin, 2.54µm |
Connection Capacity | Single |
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Receptacle |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Size | 5.2, 6.35 |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Extension Below Board | 4.57mm, .18in |
Mating Tab Width | .205in, 5.21mm, .25in, 6.35mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Mating Tab Thickness | .8mm, .031in, .64mm, .025in |
PCB Hole Diameter | 1.4mm, .055in |
Stud Diameter | .095in |
Height Above PC Board | .334in, 8.38mm |
Wire Insulation Support | Without |
Line | Budget |
Comment | Longer legs than standard. |
Packaging Method | Reel |
Packaging Quantity | 2800 |
Insertion Force | Low |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pcb Terminal, 6.35Mm X 0.8Mm, Brass Rohs Compliant: Yes |Amp Te Connectivity 1217137-1 | Newark Electronics |
PCB TERMINAL, 6.35MM X 0.8MM, BRASS | element14 |
Quick Disconnect Terminal F 12.95mm 7.49mm Tin Strip | Avnet America |
FASTON 250/205 REC PCB TPBR | TE Connectivity 1217137-1 | RS Americas |
Special Order: FASTON 250/205 REC PCB TPBR PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .205 in .25 in Mating Tab Width: 5.21 mm 6.35 mm Receptacle 1.57 mm .062" .205" | PCB Terminal | Part Number: 1217137-1 | Internal Number: 1217137-1 | .205" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217137-1?
Additional datasheets, footprints and schematics for 1217137-1 are listed on our Part Details page. You can also find images and similar parts to 1217137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217137-1 fall under?
The 1217137-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217137-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217137-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1217137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217137-1 often in real-time on the comparison pages.
What if I can't find stock of 1217137-1?
You can fill out our help required form which you can use to request a quote for 1217137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.