Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Plating Material | Tin |
---|---|
Terminal Type | Poke-In |
Lead Wire Size | .3 – .8mm², 22 – 18AWG |
Wire Insulation Diameter (Max) | .1in, 2.54mm |
Overall Length | 12.52mm, .493in |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Terminal Height | .275in, 6.98mm |
Stock Thickness (Magnet Wire Side) | .018in, .45mm |
Material Thickness | .018in, .45mm |
Wire Insulation Support | With |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Termination Method | Crimp |
Crimp Area Length | 5.96mm, .235in |
Terminals Tab Poke-In Mag-Mate |Amp Te Connectivity 1217132-1 | Newark Electronics |
Tab Terminal 18-22AWG M 12.52mm 4.57mm Pre-Tin Strip | Avnet America |
TAB, POKE-IN, MAG-MATE | TE Connectivity 1217132-1 | RS Americas |
TE Connectivity TAB POKE-IN MAG-MATE Terminals TAB POKE- | Distrelec |
Special Order: TAB, POKE-IN, MAG-MATE Magnet Wire Terminal Type: Poke-In Compatible Insulation Diameter (Max): .1 in Compatible Insulation Diameter (Max): 2.54 mm Compatible Insulation Diameter Range: .06 – .1 in Compatible Insulation Diameter Range: 1.52 – 2.54 mm Poke-In .1" 2.54 mm .06 – .1" | Magnet Wire Terminal | Part Number: 1217132-1 | Internal Number: 1217132-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217132-1?
Additional datasheets, footprints and schematics for 1217132-1 are listed on our Part Details page. You can also find images and similar parts to 1217132-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217132-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217132-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217132-1 fall under?
The 1217132-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217132-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217132-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217132-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217132-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Distrelec have stock available or on a lead time for 1217132-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217132-1 often in real-time on the comparison pages.
What if I can't find stock of 1217132-1?
You can fill out our help required form which you can use to request a quote for 1217132-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.