1217128-1 Magnet Wire Terminals by TE Connectivity

TAB,187FAST 300SERIES MAG-MATE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.14
24,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now

Specifications

Cavity Size Size 4
Plating Material Tin
Terminal Orientation Straight
Terminal & Splice Type Tab
Terminal Type Tab
Mating Tab Thickness .635mm, .032in
Mating Tab Width 4.75mm, .187in
Magnet Wire Size .64 – .81mm, 22 – 20AWG
Terminal Height .3in, 7.62mm
Stock Thickness (Magnet Wire Side) .016in, .41mm
Material Thickness .81mm, .032in
Aluminum Wire Size .41 – .91mm, 21 – 19AWG
Overall Length 16mm, .63in
Mating Retention Type Hole
Packaging Method Reel/Carton, Reel
Sealable No
Wire/Cable Type Magnet Wire
Termination Method IDC Standard
Operating Temperature Range -65 – 150°C, -85 – 302°F

Alternative Descriptions

Tab,187Fast 300Series Mag-Mate Rohs Compliant: Yes |Amp Te Connectivity 1217128-1 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1217128-1?

Additional datasheets, footprints and schematics for 1217128-1 are listed on our Part Details page. You can also find images and similar parts to 1217128-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1217128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1217128-1 fall under?

The 1217128-1 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 1217128-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1217128-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1217128-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1217128-1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1217128-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1217128-1 often in real-time on the comparison pages.

What if I can't find stock of 1217128-1?

You can fill out our help required form which you can use to request a quote for 1217128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay