Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
112,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
70,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
70,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
70,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
33,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
16,900
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Overall Length | .67in, 17.02mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .36mm, .014in |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | Yes |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
REC 187 POS-LK MIII TPBR 18-14 | Heilind Electronics |
Automotive Conn 187 PL MKIII REC. 18-14AWG TPBR | Rapid Electronics |
TE Connectivity 187 PL MKIII REC. 18-14AWG TPBR Push-On | Distrelec |
Female Quick Disconnect, 14-18Awg/4.75Mm | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PL 187 TERMINAL REC 18-14 AWG TPBR | TE Connectivity 1217114-2 | RS Americas |
187 PL MKIII REC. 18-14AWG TPBR | Boersig |
Where can I find additional details, specifications and documents for a 1217114-2?
Additional datasheets, footprints and schematics for 1217114-2 are listed on our Part Details page. You can also find images and similar parts to 1217114-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217114-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217114-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217114-2 fall under?
The 1217114-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217114-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217114-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217114-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217114-2 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 1217114-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217114-2 often in real-time on the comparison pages.
What if I can't find stock of 1217114-2?
You can fill out our help required form which you can use to request a quote for 1217114-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.