1217113-1 Quick Disconnects by TE Connectivity

PL 187 TERMINAL RECEPTACLE 22-18 AWG BR

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Powell Electronics Powell Electronics
36,000 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Plating Material Unplated
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Crimp Type F-Crimp
Contact Base Material Brass
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Barrel Type Open
Receptacle Terminal Stock Thickness .014in, .36mm
Overall Length .67in, 17.02mm
Mating Tab Thickness .51mm, .02in
Wire Size .32 – .82mm², 22 – 18AWG
Mating Tab Width 4.75mm, .187in
Accepts Wire Insulation Diameter Range .09 – .13in, 2.3 – 3.3mm
Wire Insulation Support With
Packaging Quantity 15000
Packaging Method Strip/Reel
Sealable No
Wire/Cable Type Regular Wire
Insertion Force Normal
Wire Stop Yes
Terminates To Wire & Cable
Insulated No
Operating Temperature Range -40 – 110°C, -40 – 230°F


Alternative Descriptions

Contact SKT Crimp ST Cable Mount Strip | Avnet America
REC 187 POS-LOC MKIII BR 22-18 ROHS COMPLIANT: YES | Newark Electronics
TE Connectivity - AMP Positive Lock 187 Push-On Term 0.82mm2 | Distrelec
PL 187 TERMINAL RECEPTACLE 22-18 AWG BR | Farnell

More Parts in Quick Disconnects


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1217113-1?

Additional datasheets, footprints and schematics for 1217113-1 are listed on our Part Details page. You can also find images and similar parts to 1217113-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1217113-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217113-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1217113-1 fall under?

The 1217113-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 1217113-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1217113-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1217113-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1217113-1 have stock available?

Authorised distributors including Powell Electronics, Avnet America, Avnet Europe, Newark Electronics and Distrelec have stock available or on a lead time for 1217113-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1217113-1 often in real-time on the comparison pages.

What if I can't find stock of 1217113-1?

You can fill out our help required form which you can use to request a quote for 1217113-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay