Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
10,830
in stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
23,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
10,830
in stock
|
Buy Now | |
element14
from US$0.22
|
10,830
in stock
|
Buy Now | |
TE Store
from US$0.24
|
5,684
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now |
Plating Thickness | 80µin, 2.03µm |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Angle | 90° |
Stud Hole | No |
Terminal Orientation | Flag |
Terminal Size | 6.35 |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Plating Material | Tin |
Mating Tab Width | 6.35mm, .25in |
Extension Below Board | 3.81mm, .15in |
Height Above PC Board | .092in, 2.3mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Tab Thickness | .02in, .51mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
CSA Certified | Yes |
Wire Insulation Support | Without |
Packaging Quantity | 3000 |
Packaging Method | Reel |
FASTON | Yes |
Insertion Force | Normal |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Pcb Terminal, 6.35Mm X 0.51Mm, Phspr Brz Rohs Compliant: Yes |Amp Te Connectivity 1217107-1 | Newark Electronics |
PCB TERMINAL, 6.35MM X 0.51MM, PHSPR BRZ | element14 |
250 FASTON,REC.,TPPB PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Receptacle 1.57 mm .062" .25" | PCB Terminal | Part Number: 1217107-1 | Internal Number: 1217107-1 | .25" | TE Connectivity | TE Store |
Quick Disconnect Terminal F 10.46mm 7.49mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1217107-1?
Additional datasheets, footprints and schematics for 1217107-1 are listed on our Part Details page. You can also find images and similar parts to 1217107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217107-1 fall under?
The 1217107-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217107-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217107-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1217107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217107-1 often in real-time on the comparison pages.
What if I can't find stock of 1217107-1?
You can fill out our help required form which you can use to request a quote for 1217107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.