Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Steel |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | .06 – .1in, 1.52 – 2.54mm |
Overall Length | 16.13mm, .635in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
Rcpt, 110 Faston 0098 Npcrs Rohs Compliant: Yes |Amp Te Connectivity 1217102-1 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG F Nickel Strip | Avnet America |
Special Order: 110 FASTON,REC.,20-16 AWG,NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .5 – 1.5 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 16 AWG .5 – 1.5 mm² 2.8 mm | Quick Disconnect | Part Number: 1217102-1 | Internal Number: 1217102-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217102-1?
Additional datasheets, footprints and schematics for 1217102-1 are listed on our Part Details page. You can also find images and similar parts to 1217102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217102-1 fall under?
The 1217102-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217102-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217102-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1217102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217102-1 often in real-time on the comparison pages.
What if I can't find stock of 1217102-1?
You can fill out our help required form which you can use to request a quote for 1217102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.