Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0070
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
TE Store
from US$0.10
|
118,302
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
879
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
74
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
Contact Current Rating (Max) | 23.5A |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Wire Size | 18 – 14AWG |
Operating Voltage | 240VAC, 240VDC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
Packaging Method | Strip |
Connector System | Wire-to-Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
RCPT 250 POS-LOCK 18-14 TPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 240 VAC Operating Voltage: 240 VDC Socket Tin 240 VAC | Connector Contact | Part Number: 1217094-2 | Internal Number: 1217094-2 | TE Connectivity | TE Store |
Rcpt 250 Pos-Lock 18-14 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 1217094-2 | Newark Electronics |
POS-LOCK 18-14 RAST 5 CONTACT RECEPTACLE | Future Electronics |
Quick Disconnect Terminal 14-18AWG F Tin Strip | Avnet America |
RCPT 250 POS-LOCK 18-14 TPBR | TE Connectivity 1217094-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1217094-2?
Additional datasheets, footprints and schematics for 1217094-2 are listed on our Part Details page. You can also find images and similar parts to 1217094-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217094-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217094-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217094-2 fall under?
The 1217094-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1217094-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217094-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217094-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217094-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1217094-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217094-2 often in real-time on the comparison pages.
What if I can't find stock of 1217094-2?
You can fill out our help required form which you can use to request a quote for 1217094-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.