Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 100µin |
---|---|
Plating Material | Tin |
Terminal Angle | 90° |
Stud Hole | No |
Underplating Material | Nickel |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Contact Plating Material | Tin |
Terminal Orientation | Flag |
Mating Tab Thickness | .032in, .8mm |
Height Above PC Board | 8.5mm, .339in |
Extension Below Board | .15in, 3.81mm |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Width | 2.79mm, .11in |
PCB Thickness (Recommended) | 3.18mm, .125in |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Sealable | No |
Insulated | No |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Tab, Spec Auto Pcb 032 Tpbr |Amp Te Connectivity 1217089-1 | Newark Electronics |
Quick Disconnect Terminal M Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1217089-1?
Additional datasheets, footprints and schematics for 1217089-1 are listed on our Part Details page. You can also find images and similar parts to 1217089-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217089-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217089-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217089-1 fall under?
The 1217089-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217089-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217089-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217089-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217089-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1217089-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217089-1 often in real-time on the comparison pages.
What if I can't find stock of 1217089-1?
You can fill out our help required form which you can use to request a quote for 1217089-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.