Plating Thickness | 100µin |
---|---|
Plating Material | Tin |
Terminal Angle | 90° |
Stud Hole | No |
Terminal & Splice Type | Tab |
Contact Plating Material | Tin |
Terminal Type | Tab |
Terminal Orientation | Flag |
Underplating Material | Nickel |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | 1.52mm, .06in |
Extension Below Board | .15in, 3.81mm |
PCB Hole Diameter | 1.4mm, .055in |
PCB Thickness (Recommended) | 3.18mm, .125in |
Height Above PC Board | .471in, 11.81mm |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Sealable | No |
Terminates To | Printed Circuit Board |
Insulated | No |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Tab,spec Auto Pcb 032 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 1217088-1 | Newark Electronics |
Quick Disconnect Terminal M Tin Strip | Avnet America |
Special Order: FASTON SPECIAL PCB TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 3.18 mm PCB Thickness (Recommended): .125 in Mating Tab Width: .06 in Mating Tab Width: 1.52 mm Tab 3.18 mm .125" .06" | PCB Terminal | Part Number: 1217088-1 | Internal Number: 1217088-1 | .06" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217088-1?
Additional datasheets, footprints and schematics for 1217088-1 are listed on our Part Details page. You can also find images and similar parts to 1217088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217088-1 fall under?
The 1217088-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217088-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217088-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 1217088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217088-1 often in real-time on the comparison pages.
What if I can't find stock of 1217088-1?
You can fill out our help required form which you can use to request a quote for 1217088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.