Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Material Thickness | .41mm, .016in |
Overall Length | .309in, 7.87mm |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Magnet Wire Size | .45 – .64mm, 25 – 22AWG |
Comment | Slot accepts single or double magnet wire of the same size and type, except 0.64mm [22] AWG which is for one wire only., Slot accepts single or double magnet wire of the same size and type, except .64mm [22 AWG] which is for one wire only. |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Term Mag-Mate 25-22 016 Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 1217082-1 | Newark Electronics |
IDC Terminal Tin Strip | Avnet America |
Special Order: TERM MAG-MATE 25-22 016 TPPHBZ Magnet Wire Terminal Type: Poke-In Magnet Wire Size: .45 – .64 mm Magnet Wire Size: 25 – 22 AWG Termination Method to Wire & Cable: Insulation Displacement (IDC) Stock Thickness (Magnet Wire Side): .016 in Poke-In .45 – .64 mm 25 – 22 AWG Insulation Displacement (IDC) | Magnet Wire Terminal | Part Number: 1217082-1 | Internal Number: 1217082-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217082-1?
Additional datasheets, footprints and schematics for 1217082-1 are listed on our Part Details page. You can also find images and similar parts to 1217082-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217082-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217082-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217082-1 fall under?
The 1217082-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217082-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217082-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217082-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217082-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1217082-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217082-1 often in real-time on the comparison pages.
What if I can't find stock of 1217082-1?
You can fill out our help required form which you can use to request a quote for 1217082-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.