Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Cavity Size | Size 4 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Aluminum Wire Size | 1.17 – 1.65mm |
Mating Tab Width | .187in, 4.75mm |
Stock Thickness (Magnet Wire Side) | .51mm, .02in |
Mating Tab Thickness | .635mm, .032in |
Magnet Wire Size | 17.5 – 16AWG, 1.09 – 1.29mm |
Material Thickness | .81mm, .032in |
Terminal Height | .505in, 12.83mm |
Overall Length | .83in, 21.08mm |
Mating Retention Type | Hole |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Where can I find additional details, specifications and documents for a 1217075-1?
Additional datasheets, footprints and schematics for 1217075-1 are listed on our Part Details page. You can also find images and similar parts to 1217075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217075-1 fall under?
The 1217075-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217075-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217075-1 have stock available?
There is no stock from authorised distributors for 1217075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217075-1 often in real-time on the comparison pages.
What if I can't find stock of 1217075-1?
You can fill out our help required form which you can use to request a quote for 1217075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.