1217074-2 Crimp Wire Pins, Tabs & Ferrules by TE Connectivity

SHUR PLUG 180 RECEPTACLE 2-8 AWG TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Newark
Newark
from US$0.28
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Plating Material Tin
Pin Diameter 4.57mm, .18in
Terminal Orientation Straight
Terminal Type Shur-Plug
Wire Size 3.32mm², 8AWG, 16507CMA
Overall Length 19.56mm, .77in
Barrel Inside Diameter .185in, 4.69mm
Material Thickness .39mm, .0157in
Wire Insulation Support Without
Heavy Duty No
Packaging Method Reel
Insulated No
Barrel Type Open Barrel
Wire/Cable Type Discrete Wire
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

Shur Plug,180,rec.,2 X 8 Awg,tpbr |Amp Te Connectivity 1217074-2 | Newark Electronics
Connector Terminals | Avnet America
RCPT SHUR PLUG 0157 TPBR | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1217074-2?

Additional datasheets, footprints and schematics for 1217074-2 are listed on our Part Details page. You can also find images and similar parts to 1217074-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1217074-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217074-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1217074-2 fall under?

The 1217074-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.

Can I view similar or alternative parts?

You can view similar parts to 1217074-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1217074-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1217074-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1217074-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1217074-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1217074-2 often in real-time on the comparison pages.

What if I can't find stock of 1217074-2?

You can fill out our help required form which you can use to request a quote for 1217074-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay