Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
16,875
in stock
|
Buy Now | |
TE Store
from US$0.17
|
8,305
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
5,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Mating Tab Width | 3.18mm, .125in |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Overall Length | 23.88mm, .94in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 1500 – 5000CMA, 18 – 13AWG, .82 – 2.62mm² |
Wire Insulation Support | Without |
Comment | Mates with Power Blade Receptacle terminals 61603-1, 61604-1, 770642-1, and 1217039-1. |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
CONT AMVAR 125 BLADE 020 TPBR | Heilind Electronics |
CONT AMVAR 125 BLADE 020 TPBR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 13 AWG Wire Size: .82 – 2.62 mm² Wire Size: 1500 – 5000 CMA Mating Tab Width: 3.18 mm Tab 18 – 13 AWG .82 – 2.62 mm² 1500 – 5000 CMA | Quick Disconnect | Part Number: 1217073-1 | Internal Number: 1217073-1 | TE Connectivity | TE Store |
Cont Amvar 125 Blade 020 Tpbr |Amp Te Connectivity 1217073-1 | Newark Electronics |
Quick Disconnect Terminal 13.5-18.5AWG M Strip | Avnet America |
CONT AMVAR 125 BLADE 020 TPBR | TE Connectivity 1217073-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1217073-1?
Additional datasheets, footprints and schematics for 1217073-1 are listed on our Part Details page. You can also find images and similar parts to 1217073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217073-1 fall under?
The 1217073-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217073-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217073-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1217073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217073-1 often in real-time on the comparison pages.
What if I can't find stock of 1217073-1?
You can fill out our help required form which you can use to request a quote for 1217073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.