Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Tab |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
Mating Tab Width | .125in, 3.18mm |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Thickness | .02in, .51mm |
Accepts Wire Insulation Diameter Range | 2.85 – 3.12mm, .112 – .123in |
Overall Length | 23.88mm, .94in |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
CONTACT, BLADE 125 20-16 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 3.18 mm Mating Tab Width: .125 in Tab 20 – 16 AWG .51 – 1.31 mm² 3.18 mm | Quick Disconnect | Part Number: 1217071-1 | Internal Number: 1217071-1 | TE Connectivity | TE Store |
Cont Amvar125 Blade 20-14 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 1217071-1 | Newark Electronics |
Contact 1 POS Crimp ST Cable Mount Reel | Avnet America |
CONTACT, BLADE 125 20-16 AWG TPBR | TE Connectivity 1217071-1 | RS Americas |
CONTACT, BLADE 125 20-16 AWG TPBR | Farnell |
CONT AMVAR125 BLADE 20-14 TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1217071-1?
Additional datasheets, footprints and schematics for 1217071-1 are listed on our Part Details page. You can also find images and similar parts to 1217071-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217071-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217071-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217071-1 fall under?
The 1217071-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217071-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217071-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217071-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217071-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1217071-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217071-1 often in real-time on the comparison pages.
What if I can't find stock of 1217071-1?
You can fill out our help required form which you can use to request a quote for 1217071-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.