Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
2,512,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
837,500
in stock
|
Buy Now | |
TE Store
from US$0.16
|
69,626
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | 4.57mm, .18in |
Terminal Orientation | Straight |
Wire Size | 6529 – 16507CMA, 2.64 – 3.32mm², 12 – 8AWG |
Barrel Inside Diameter | .13in, 3.3mm |
Material Thickness | .0157in, .39mm |
Overall Length | .72in, 18.29mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
180 SHPLG REC 12-8 0157TPBR | Heilind Electronics |
SHUR PLUG 180 RECEPTACLE 12-8 AWG TPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.57 mm Mating Pin Diameter: .18 in Wire Size: 12 – 8 AWG Wire Size: 2.64 – 3.32 mm² Shur-Plug 4.57 mm .18" 12 – 8 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1217070-1 | Internal Number: 1217070-1 | TE Connectivity | TE Store |
Shur Plug 180 Receptacle 12-8 Awg Tpbr |Te Connectivity 1217070-1 | Newark Electronics |
12-8 AWG Straight Non-Insulation Female Receptacle Shur-Plug | Future Electronics |
Connector Terminals | Avnet America |
SHUR PLUG 180 RECEPTACLE 12-8 AWG TPBR | Farnell |
180 SHPLG REC 12-8 0157TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1217070-1?
Additional datasheets, footprints and schematics for 1217070-1 are listed on our Part Details page. You can also find images and similar parts to 1217070-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217070-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217070-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217070-1 fall under?
The 1217070-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1217070-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217070-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217070-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217070-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 1217070-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217070-1 often in real-time on the comparison pages.
What if I can't find stock of 1217070-1?
You can fill out our help required form which you can use to request a quote for 1217070-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.