Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 150µin |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Stud Hole | No |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Height Above PC Board | .344in, 8.63mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
PCB Hole Diameter | 1.32mm, .052in |
Mating Tab Thickness | .51mm, .02in |
Extension Below Board | .15in, 3.81mm |
Mating Tab Width | .187in, 4.75mm |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Wire Insulation Support | With |
Comment | Insertion equipment available. |
Packaging Quantity | 1000 |
Packaging Method | Package |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Tab, Poke In Pcb 020 Tpcubr Rohs Compliant: Yes |Amp Te Connectivity 1217041-1 | Newark Electronics |
MAG-MATE Series Customer Drawing and Doclang English Crimp Terminal | Future Electronics |
Quick Disconnect Terminal M Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1217041-1?
Additional datasheets, footprints and schematics for 1217041-1 are listed on our Part Details page. You can also find images and similar parts to 1217041-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217041-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217041-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217041-1 fall under?
The 1217041-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217041-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217041-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217041-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217041-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1217041-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217041-1 often in real-time on the comparison pages.
What if I can't find stock of 1217041-1?
You can fill out our help required form which you can use to request a quote for 1217041-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.