Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | .635in, 16.13mm |
Accepts Wire Insulation Diameter Range | .11 – .19in, 2.79 – 4.83mm |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Width | .11in, 2.8mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 Fast Rcpt 18-14 0126Br Rohs Compliant: Yes |Amp Te Connectivity 1217003-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1217003-1?
Additional datasheets, footprints and schematics for 1217003-1 are listed on our Part Details page. You can also find images and similar parts to 1217003-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217003-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217003-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217003-1 fall under?
The 1217003-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217003-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217003-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217003-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217003-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1217003-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217003-1 often in real-time on the comparison pages.
What if I can't find stock of 1217003-1?
You can fill out our help required form which you can use to request a quote for 1217003-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.