Status: | Unknown |
---|---|
Series: | Metri-Pack 150.2 Series |
RoHS: | Unknown |
Prices starting from US$0.58
Product Range | Metri-Pack 150.2 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
For Use With | Aptiv Metri-Pack 150 Series 12048074 Socket Contact |
Connector Body Material | - |
IP Rating | - |
Voltage Rating | - |
Current Rating | 14A |
SVHC | No SVHC (15-Jan-2018) |
4 Way Black Metri-Pack 150 Sealed Female Connector Assembly, Max Current 14 amps | Power and Signal Group |
Housing, Rcpt, 4Pos, 14A, Black | Newark Electronics |
HOUSING, RCPT, 4POS, 14A, BLACK | element14 |
4 Way Black Metri-Pack 150 Series Sealed Female Connector Assembly | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12162144?
Additional datasheets, footprints and schematics for 12162144 are listed on our Part Details page. You can also find images and similar parts to 12162144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12162144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12162144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12162144 fall under?
The 12162144 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12162144 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12162144 you can contact the distributor directly for product support, shipping queries etc.
Is the 12162144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12162144 have stock available?
Authorised distributors including Power and Signal Group, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 12162144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12162144 often in real-time on the comparison pages.
What if I can't find stock of 12162144?
You can fill out our help required form which you can use to request a quote for 12162144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.