Status: | Unknown |
---|---|
Series: | Metri-Pack 150 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
18,494
in stock
|
Buy Now | |
Power and Signal Group
from US$0.31
|
111,936
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,213
in stock
|
Buy Now | |
element14
from US$1.03
|
1,213
in stock
|
Buy Now | |
Farnell
from US$0.42
|
1,213
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
704
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Metri-Pack 150 Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
For Use With | Aptiv Metri-Pack 150 Series 12045773 Pin Contact |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | - |
Voltage Rating | - |
Current Rating | 14A |
SVHC | No SVHC (15-Jan-2018) |
4 Way Black Metri-Pack 150 Sealed Male Connector, Max Current 14 amps | Power and Signal Group |
Housing, Plug, 4Pos, 14A, Pbt, Black | Newark Electronics |
HOUSING, PLUG, 4POS, 14A, PBT, BLACK | element14 |
CONN M/P 150 4W MALE | TTI Europe |
4 Way Black Metri-Pack 150 Series Sealed Male Connector | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12162102?
Additional datasheets, footprints and schematics for 12162102 are listed on our Part Details page. You can also find images and similar parts to 12162102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12162102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12162102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12162102 fall under?
The 12162102 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12162102 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12162102 you can contact the distributor directly for product support, shipping queries etc.
Is the 12162102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12162102 have stock available?
Authorised distributors including Power and Signal Group, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 12162102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12162102 often in real-time on the comparison pages.
What if I can't find stock of 12162102?
You can fill out our help required form which you can use to request a quote for 12162102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.