Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$576.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$576.49
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$813.12
|
4
in stock
|
Buy Now | |
element14
from US$674.94
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$796.65
|
2
in stock
|
Buy Now | |
RS Americas
from US$717.73
|
1
in stock
|
Buy Now | |
TTI Europe
from US$583.06
|
1
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | ITT Cannon 16-18AWG Trident Connector Formed Contacts |
Product Range | - |
Crimp Application | 16AWG to 18AWG Terminals |
Crimp Tool Socket Crimp-Contacts 1,6mm Standard Tinned | Avnet America |
Where can I find additional details, specifications and documents for a 121586-5237?
Additional datasheets, footprints and schematics for 121586-5237 are listed on our Part Details page. You can also find images and similar parts to 121586-5237 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 121586-5237 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 121586-5237 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 121586-5237 fall under?
The 121586-5237 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 121586-5237 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 121586-5237 you can contact the distributor directly for product support, shipping queries etc.
Is the 121586-5237 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 121586-5237 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 121586-5237.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 121586-5237 often in real-time on the comparison pages.
What if I can't find stock of 121586-5237?
You can fill out our help required form which you can use to request a quote for 121586-5237 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.