Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Straight Leg 0.032 inch Steel Tin Plate Screw Terminal | Future Electronics |
Terminals SCREW TERMINAL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | AA |
Battery Technology | Alkaline |
Battery Capacity | 1.1Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.5mm |
External Height | 50.5mm |
RoHS Compliant | NA |
Battery, Heavy Duty, 1.5V, Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a 1215?
Additional datasheets, footprints and schematics for 1215 are listed on our Part Details page. You can also find images and similar parts to 1215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1215 fall under?
The 1215 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1215 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1215 you can contact the distributor directly for product support, shipping queries etc.
Is the 1215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1215 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Future Electronics and Carlton-Bates have stock available or on a lead time for 1215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1215 often in real-time on the comparison pages.
What if I can't find stock of 1215?
You can fill out our help required form which you can use to request a quote for 1215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.