Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.13
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
10,713
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
2,499
in stock
|
Buy Now | |
RS Americas
from US$0.0480
|
429
in stock
|
Buy Now | |
Farnell
from US$15.93
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$15.10
|
9
in stock
|
Buy Now | |
Powell Electronics
from US$15.53
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.64
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.0461
|
-
|
Buy Now | |
Carlton-Bates
from US$0.0100
|
-
|
Buy Now | |
Sager
from US$7.09
|
-
|
Buy Now |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 48.3mm |
External Width - Metric | 96.3mm |
External Depth - Metric | 75.1mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.902" |
External Width - Imperial | 3.791" |
External Depth - Imperial | 2.957" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
END PLATE, ALUM, TRANSPARENT, ENCLOSURE | Farnell |
Enclosure, Pcb Box, Abs, Black | Newark Electronics |
Enclosure: panel | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1214?
Additional datasheets, footprints and schematics for 1214 are listed on our Part Details page. You can also find images and similar parts to 1214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1214 fall under?
The 1214 is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1214 when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1214 you can contact the distributor directly for product support, shipping queries etc.
Is the 1214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1214 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 1214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1214 often in real-time on the comparison pages.
What if I can't find stock of 1214?
You can fill out our help required form which you can use to request a quote for 1214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.