Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
121397P072,
7-1190883-9 |
Fluid Type | Windshield Washer Fluid, Water, Brake Fluid, Transmission Fluid, Lubricating Oil, Engine Coolant, Diesel Fuel, Gasoline, Engine Cleaner |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | 1.91mm, .075in |
Expanded Inside Diameter (Min) | 10.85mm, .427in |
Cut Length | 3.937in, 100mm |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Inside Diameter (Max) | .095in, 2.41mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 130°C |
Fluid Resistance | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
121397P072 | Avnet America |
Heat Shrink Tubing & Sleeves ES2000-NO.3-B8-0- 100MM | Sager |
Where can I find additional details, specifications and documents for a 121397P072?
Additional datasheets, footprints and schematics for 121397P072 are listed on our Part Details page. You can also find images and similar parts to 121397P072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 121397P072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 121397P072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 121397P072 fall under?
The 121397P072 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 121397P072 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 121397P072 you can contact the distributor directly for product support, shipping queries etc.
Is the 121397P072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 121397P072 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 121397P072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 121397P072 often in real-time on the comparison pages.
What if I can't find stock of 121397P072?
You can fill out our help required form which you can use to request a quote for 121397P072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.