Status: | Unknown |
---|---|
Series: | Metri-Pack 280 Series |
RoHS: | Unknown |
Product Range | Metri-Pack 280 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Aptiv Metri-Pack 280 Series Automotive Housing Connectors |
Contact Material | Brass |
Contact Plating | Tin |
SVHC | No SVHC (15-Jan-2018) |
Male Metri-Pack 280 Tin Plated Terminal, Cable Range 0.50 - 0.35 mm2, Cable Insulation Range 2.20 - 1.30 mm | Power and Signal Group |
CONTACT, PIN, CRIMP, 0.35-0.5MM2 | element14 |
MALE 280 SERIES TIN CBL RNG 2.20-1.30MM | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12124977?
Additional datasheets, footprints and schematics for 12124977 are listed on our Part Details page. You can also find images and similar parts to 12124977 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12124977 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12124977 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12124977 fall under?
The 12124977 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12124977 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12124977 you can contact the distributor directly for product support, shipping queries etc.
Is the 12124977 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12124977 have stock available?
Authorised distributors including RS, Power and Signal Group, element14, Farnell and Avnet Abacus have stock available or on a lead time for 12124977.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12124977 often in real-time on the comparison pages.
What if I can't find stock of 12124977?
You can fill out our help required form which you can use to request a quote for 12124977 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.