Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$89.47
Accessory Type | Cable Duct Cutter |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
For Use With | Plastic Cable Duct |
Cable Duct Cutter, Black | Newark Electronics |
CABLE DUCT CUTTER, BLACK | element14 |
CUTFOX-CD | RS |
Cable Duct Cutter, 9.65" (245mm) Long, 3"(75mm) Cut Length, 45deg Limit Stop | Phoenix Contact 1212474 | RS Americas |
Wire Stripping & Cutting Tools CUTFOX-CD WIRE DUCT CUT TOOL | Sager |
Where can I find additional details, specifications and documents for a 1212474?
Additional datasheets, footprints and schematics for 1212474 are listed on our Part Details page. You can also find images and similar parts to 1212474 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1212474 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1212474 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1212474 fall under?
The 1212474 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 1212474 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1212474 you can contact the distributor directly for product support, shipping queries etc.
Is the 1212474 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1212474 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 1212474.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1212474 often in real-time on the comparison pages.
What if I can't find stock of 1212474?
You can fill out our help required form which you can use to request a quote for 1212474 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.