Status: | Unknown |
---|---|
Series: | Metri-Pack 150.2 Series |
RoHS: | Unknown |
Product Range | Metri-Pack 150.2 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Aptiv Metri-Pack 150.2 Series Automotive Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (15-Jan-2018) |
Female Metri-Pack 150.2 Tin Plated Terminal, Cable Range 0.60 - 0.35 mm2, Cable Insulation Range 2.20 - 1.30 mm | Power and Signal Group |
TERM M/P 150.2 F SN PLTD UNSLD | TTI Europe |
Contact, Socket, Crimp, 0.35-0.5Mm2 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 0.35-0.5MM2 | element14 |
Contact F Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12124076?
Additional datasheets, footprints and schematics for 12124076 are listed on our Part Details page. You can also find images and similar parts to 12124076 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12124076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12124076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12124076 fall under?
The 12124076 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12124076 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12124076 you can contact the distributor directly for product support, shipping queries etc.
Is the 12124076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12124076 have stock available?
Authorised distributors including Power and Signal Group, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 12124076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12124076 often in real-time on the comparison pages.
What if I can't find stock of 12124076?
You can fill out our help required form which you can use to request a quote for 12124076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.