Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.29
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
545,064
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
27,520
in stock
|
Buy Now | |
Sager
from US$0.07
|
22,608
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
5,504
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,800
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
1,600
in stock
|
Buy Now | |
Farnell
from US$14.58
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$14.07
|
5
in stock
|
Buy Now | |
Powell Electronics
from US$13.93
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$185.52
|
-
|
Buy Now | |
element14
from US$9.83
|
-
|
Buy Now | |
Carlton-Bates
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.78
|
-
|
Buy Now | |
Richardson RFPD
from US$8,260.98
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Tab Size - Metric | 4.75mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.187" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Brass Tin Nickel Plate PC Quick-Fit Male Terminal | Future Electronics |
PC QUICK-FIT TERMINAL | Heilind Electronics |
Terminals TERMINAL .187X.032 | Sager |
Terminal: flat | Transfer Multisort Elektronik |
PC QUICK-FIT TERMINAL 4.8 TAB | Rutronik |
TERMINAL, SPADE PCB | element14 |
Male PCB Tab Terminal, 0.187 in. x 0.032 in. Tab, Vertical Mount, Brass, Tin Plate | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 72.1mm |
External Width - Metric | 35.84mm |
External Depth - Metric | 119.9mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 2.83" |
External Width - Imperial | 1.42" |
External Depth - Imperial | 4.72" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
ENCLOSURE, PANEL MOUNT, DIN 43700, STEEL | Farnell |
Enclosure, Pcb Box, Abs, Black | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 1212 SMT breakout PCB for SOIC or TSSOP 8 Pin Pack of 6 | Rapid Electronics |
Adafruit SMT Breakout PCB | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1212?
Additional datasheets, footprints and schematics for 1212 are listed on our Part Details page. You can also find images and similar parts to 1212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1212 fall under?
The 1212 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1212 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1212 you can contact the distributor directly for product support, shipping queries etc.
Is the 1212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1212 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Sager, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 1212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1212 often in real-time on the comparison pages.
What if I can't find stock of 1212?
You can fill out our help required form which you can use to request a quote for 1212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.