Status: | Unknown |
---|---|
Series: | Metri-Pack 150 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
700
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
13,000
in stock
|
Buy Now | |
Power and Signal Group
from US$0.35
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
720
in stock
|
Buy Now | |
element14
from US$0.74
|
720
in stock
|
Buy Now | |
Farnell
from US$0.55
|
720
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Metri-Pack 150 Series |
---|---|
Gender | Receptacle |
No. of Positions | 16Ways |
For Use With | Aptiv Metri-Pack 150 Series 12129373 Socket Contact |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
IP Rating | - |
Voltage Rating | - |
Current Rating | 14A |
SVHC | No SVHC (15-Jan-2018) |
CONN M/P 150 16W FEMALE | TTI Europe |
16 Way Black Metri-Pack 150 Unsealed Female Connector, Max Current 14 amps | Power and Signal Group |
Housing, Rcpt, 16Pos, 14A, Black | Newark Electronics |
HOUSING, RCPT, 16POS, 14A, BLACK | element14 |
Conn Housing F 16 POS 4mm ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12110250?
Additional datasheets, footprints and schematics for 12110250 are listed on our Part Details page. You can also find images and similar parts to 12110250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12110250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12110250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12110250 fall under?
The 12110250 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12110250 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12110250 you can contact the distributor directly for product support, shipping queries etc.
Is the 12110250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12110250 have stock available?
Authorised distributors including TTI Europe, Power and Signal Group, Newark Electronics, element14 and Farnell have stock available or on a lead time for 12110250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12110250 often in real-time on the comparison pages.
What if I can't find stock of 12110250?
You can fill out our help required form which you can use to request a quote for 12110250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.