Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.12
|
2
in stock
|
Buy Now | |
Sager
from US$0.07
|
47,524
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
37,982
in stock
|
Buy Now | |
element14
from US$0.08
|
37,982
in stock
|
Buy Now | |
Farnell
from US$0.07
|
37,982
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
31,761
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
6,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
2,172
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
651
in stock
|
Buy Now | |
Jameco Electronics
from US$0.06
|
150
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
8
in stock
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now |
Tab Size - Metric | 2.8mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.11" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
Contact Material | Brass |
Terminals TERMINAL .110X.032 | Sager |
Terminal, Male Disconnect, 0.11", Quick Connect | Newark Electronics |
TERMINAL, MALE DISCONNECT, 0.11", QUICK CONNECT | element14 |
Brass Tin Nickel Plate Vertical PC Quick-Fit Male Terminal | Future Electronics |
.110 PC TERM BRASS/TIN .032 THICK .052 MNT HOLE | Heilind Electronics |
QUICKFIT TERMNAL,MLE | Jameco Electronics |
PC QUICK-FIT TERMINAL .052 | Rutronik |
Terminal | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1211?
Additional datasheets, footprints and schematics for 1211 are listed on our Part Details page. You can also find images and similar parts to 1211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1211 fall under?
The 1211 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1211 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1211 you can contact the distributor directly for product support, shipping queries etc.
Is the 1211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1211 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1211 often in real-time on the comparison pages.
What if I can't find stock of 1211?
You can fill out our help required form which you can use to request a quote for 1211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.