Status: | Unknown |
---|---|
Series: | AVX 1210 MLCC |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.10 |
No stock
|
Buy Now | |
Future Electronics | US$0.19 |
24,000
|
Buy Now | |
TTI Europe | US$0.21 |
8,000
|
Buy Now | |
Newark Electronics | US$0.33 |
1,600
|
Buy Now | |
Farnell | US$0.18 |
1,600
|
Buy Now | |
element14 | US$0.21 |
1,590
|
Buy Now | |
Avnet America | US$0.94 |
-
|
Buy Now | |
RS Americas | US$0.21 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Product Range | AVX 1210 MLCC |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | +80% -20% |
Capacitor Terminals | SMD |
External Depth | 2.5mm |
External Length / Height | 1.78mm |
External Width | 3.2mm |
No. of Pins | 2Pins |
Operating Temperature Range | -30°C to +85°C |
1210 10 uF 16 V -20/+80 % Tolerance Y5V SMT Multilayer Ceramic Capacitor | Future Electronics |
10UF 16V 80-20% 1210 | TTI Europe |
Smd Multilayer Ceramic Capacitor, 10 F, +80%, -20%, Y5V, 16 V, 1210 [3225 Metric] Rohs Compliant: Yes |Kyocera Avx 1210YG106ZAT2A | Newark Electronics |
CAP, 10µF, 16V, Y5V, 1210 | Farnell |
Capacitor, Ceramic | RS |
Multilayer Ceramic Capacitor, 10 uF, 16 V, -20%, +80%, Y5V, 1210 [3225 Metric] | Avnet America |
Capacitor, 1210, +/- 0.3% (Max.), No breakdown or visual defects, 16 V, 125 C | AVX 1210YG106ZAT2A | RS Americas |
Where can I find additional details, specifications and documents for a 1210YG106ZAT2A?
Additional datasheets, footprints and schematics for 1210YG106ZAT2A are listed on our Part Details page. You can also find images and similar parts to 1210YG106ZAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1210YG106ZAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1210YG106ZAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1210YG106ZAT2A fall under?
The 1210YG106ZAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1210YG106ZAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1210YG106ZAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1210YG106ZAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1210YG106ZAT2A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Farnell and element14 have stock available or on a lead time for 1210YG106ZAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1210YG106ZAT2A often in real-time on the comparison pages.
What if I can't find stock of 1210YG106ZAT2A?
You can fill out our help required form which you can use to request a quote for 1210YG106ZAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.