Status: | Unknown |
---|---|
Series: | POLY-FUSE 1210L Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
3,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
2,131
in stock
|
Buy Now | |
element14
from US$0.47
|
2,131
in stock
|
Buy Now | |
Farnell
from US$0.45
|
2,131
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now |
PPTC Case Style | 1210 (3225 Metric) |
---|---|
Product Range | POLY-FUSE 1210L Series |
Voltage Rating | 16VDC |
Holding Current | 1.1A |
Tripping Current | 2.2A |
Time to Trip | 0.1s |
Current Rating Max | 100A |
RoHS Compliant | Yes |
Fuse, Resettable Ptc, 16Vdc, 1.1A, Smd | Newark Electronics |
1210L Series 1210 16 V 1.1 A Surface Mount POLYFUSE« Resettable PTC | Future Electronics |
16 V 2.2A-HD 100A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a 1210L110/16WR?
Additional datasheets, footprints and schematics for 1210L110/16WR are listed on our Part Details page. You can also find images and similar parts to 1210L110/16WR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1210L110/16WR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1210L110/16WR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1210L110/16WR fall under?
The 1210L110/16WR is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to 1210L110/16WR when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1210L110/16WR you can contact the distributor directly for product support, shipping queries etc.
Is the 1210L110/16WR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1210L110/16WR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1210L110/16WR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1210L110/16WR often in real-time on the comparison pages.
What if I can't find stock of 1210L110/16WR?
You can fill out our help required form which you can use to request a quote for 1210L110/16WR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.