Status: | Unknown |
---|---|
Series: | 1210 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round with Pointer |
Knob Diameter | 26.16mm |
Product Range | 1210 Series |
RoHS Compliant | Yes |
Knob, Round With Pointer, 26.16Mm | Newark Electronics |
Knob | RS Americas |
Where can I find additional details, specifications and documents for a 1210AX?
Additional datasheets, footprints and schematics for 1210AX are listed on our Part Details page. You can also find images and similar parts to 1210AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1210AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1210AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1210AX fall under?
The 1210AX is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1210AX when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1210AX you can contact the distributor directly for product support, shipping queries etc.
Is the 1210AX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1210AX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1210AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1210AX often in real-time on the comparison pages.
What if I can't find stock of 1210AX?
You can fill out our help required form which you can use to request a quote for 1210AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.