1210A-002D-3L Pressure Sensors by TE Connectivity

2PSID BOARD MOUNT PRESSURE SENSOR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Tubes Long Tube
Dimensions .57 x .59in, 14.7 x 15.2mm
Supply Current 1.5mA
Pressure 2psi
Accuracy ±0.1% Span Non-Linearity
Output/Span 100mV
Options No Option
Package 8 pin DIL
Type Differential
Sensor Type mV Output Pressure Sensors
Operating Temperature Range -40 – 257°F, -40 – 125°C

Alternative Descriptions

Board Mount Pressure Sensors 0-002psid 0-100mV Long Port | Sager
Pressure Sensor 0V to 0.1V 0Psi to 2Psi Differential 8-Pin DIP | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1210A-002D-3L?

Additional datasheets, footprints and schematics for 1210A-002D-3L are listed on our Part Details page. You can also find images and similar parts to 1210A-002D-3L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1210A-002D-3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1210A-002D-3L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1210A-002D-3L fall under?

The 1210A-002D-3L is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1210A-002D-3L when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1210A-002D-3L you can contact the distributor directly for product support, shipping queries etc.

Is the 1210A-002D-3L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1210A-002D-3L have stock available?

Authorised distributors including Sager and Avnet Abacus have stock available or on a lead time for 1210A-002D-3L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1210A-002D-3L often in real-time on the comparison pages.

What if I can't find stock of 1210A-002D-3L?

You can fill out our help required form which you can use to request a quote for 1210A-002D-3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay