1210YD226MAT2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 1210YD226MAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1210YD226MAT2A
Series Information for 1210YD226MAT2A - AVX Corporation

Description

CAP 22µF 16V 20% X5R 1210
• General Purpose Dielectric for Ceramic Capacitors • EIA Class II Dielectric • Temperature variation of capacitance is within ±15% from -55°C to +85°C • Well suited for decoupling and filtering applications • Available in High Capacitance values (up to 100μF)

Specifications

Capacitance:
22µF
Voltage Rating:
16V
Ceramic Capacitor Case:
1210 [3225 Metric]
Capacitance Tolerance:
± 20%
Dielectric Characteristic:
X5R
Product Range:
AVX 1210 MLCC
Operating Temperature Min:
-55°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 20%

Alternate Descriptions

Allied Electronics, Inc

1210 22000nF Ceramic Multilayer Capacitor, 16 VDC, +85degC, X5R Dielec, +/-20%

Avnet Europe

Cap Ceramic 22uF 16V X5R 20% SMD 1210 85°C Embossed T/R

Avnet Europe product

Avnet Asia

Cap Ceramic 22uF 16V X5R 20% SMD 1210 85°C Embossed T/R

Avnet Asia product

Future Electronics

1210 22 uF 16 V ▒20 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor