1210AC103KAT1A Capacitors by KYOCERA AVX

CAP 0.01µF 1 KV 10% X7R 1210 REEL

Status: Unknown
Series: FIEXITERM
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for RS
RS
from US$0.29
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
93
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
10,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 1kV
Ceramic Capacitor Case 1210 [3225 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range FIEXITERM
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210 | Newark Electronics
Multilayer Ceramic Capacitor, 0.01 uF, 1000 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet Asia
1210 X7R ceramic capacitor,10nF 1kV | RS
1210 10 nF 1000 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Capacitor | RS Americas
Multilayer Ceramic Capacitor, 0.01 uF, 1000 V, � 10%, X7R, 1210 [3225 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1210AC103KAT1A?

Additional datasheets, footprints and schematics for 1210AC103KAT1A are listed on our Part Details page. You can also find images and similar parts to 1210AC103KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1210AC103KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1210AC103KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1210AC103KAT1A fall under?

The 1210AC103KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1210AC103KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1210AC103KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 1210AC103KAT1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1210AC103KAT1A have stock available?

Authorised distributors including Newark Electronics, Avnet Asia, RS, Future Electronics and Avnet America have stock available or on a lead time for 1210AC103KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1210AC103KAT1A often in real-time on the comparison pages.

What if I can't find stock of 1210AC103KAT1A?

You can fill out our help required form which you can use to request a quote for 1210AC103KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay