Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0471
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.31
|
No stock
|
Buy Now | |
TTI Europe
from US$0.08
|
22,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0471
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,650
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
2200PF 500V 10% 1210 | TTI Europe |
Ceramic Capacitor Multilayer Ceramic 500V | Rapid Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Capacitor 2200Pf 500V, X7R, 10%, 1210, Full Reel | Newark Electronics |
1210 2.2 nF 500 V â–’10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 12107C222KAT2A?
Additional datasheets, footprints and schematics for 12107C222KAT2A are listed on our Part Details page. You can also find images and similar parts to 12107C222KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12107C222KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12107C222KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12107C222KAT2A fall under?
The 12107C222KAT2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 12107C222KAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12107C222KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12107C222KAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12107C222KAT2A have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 12107C222KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12107C222KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12107C222KAT2A?
You can fill out our help required form which you can use to request a quote for 12107C222KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.