Status: | Unknown |
---|---|
Series: | AVX 1210 MLCC |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
150
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
11,500
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,674
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
500
in stock
|
Buy Now | |
element14
from US$0.40
|
500
in stock
|
Buy Now | |
Farnell
from US$0.38
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | AVX 1210 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
47UF 6.3V 10% 1210 | TTI Europe |
1210 47 uF 6.3 V ▒10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Smd Multilayer Ceramic Capacitor, 47 F, 10%, X5R, 6.3 V, 1210 [3225 Metric] Rohs Compliant: Yes |Kyocera Avx 12106D476KAT2A | Newark Electronics |
CAP, 47µF, 6.3V, 10%, X5R, 1210, REEL | element14 |
SMD MLCC 1210 6.3V X5R 47uf 10% | RS |
KC 47µF 1210 10% 6,3V X5R | Rutronik |
1210 47000nF Ceramic Multilayer Capacitor, 6.3 VDC, +85degC, X5R Dielec, +/-10% | AVX 12106D476KAT2A | RS Americas |
Cap Ceramic 47uF 6.3V X5R 10% SMD 1210 85?C Embossed T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 12106D476KAT2A?
Additional datasheets, footprints and schematics for 12106D476KAT2A are listed on our Part Details page. You can also find images and similar parts to 12106D476KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12106D476KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12106D476KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12106D476KAT2A fall under?
The 12106D476KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12106D476KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12106D476KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12106D476KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12106D476KAT2A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 12106D476KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12106D476KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12106D476KAT2A?
You can fill out our help required form which you can use to request a quote for 12106D476KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.