Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.39 |
16,000
|
Buy Now | |
Future Electronics | US$0.30 |
28,500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.36 |
8,030
|
Buy Now | |
Avnet America | US$1.46 |
6,000
|
Buy Now | |
TTI Europe | US$0.31 |
4,000
|
Buy Now | |
element14 | US$0.37 |
2,960
|
Buy Now | |
Farnell | US$0.36 |
2,960
|
Buy Now | |
Distrelec | US$0.53 |
415
|
Buy Now | |
Rutronik | US$0.31 |
-
|
Buy Now | |
Newark Electronics | US$0.35 |
-
|
Buy Now | |
RS Americas | US$0.77 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Ceramic Capacitor Case | 1210 ^3225 Metric] |
---|---|
Capacitance | 100µF |
Voltage Rating | 6.3V |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | - |
1210 100 uF 6.3 V â–’20 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
SMD MLCC 1210 6.3V X5R 100uf 20% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 100 uF, 6.3 V, ± 20%, X5R, 1210 [3225 Metric] | Avnet America |
100UF 6.3V 20% 1210 | TTI Europe |
CAP, 100UF, 6.3V, MLCC, 1210 | element14 |
AVX Ceramic Capacitor 100uF, 6.3V, 1210, ± | Distrelec |
KC 100µF 1210 20% 6,3V X5R | Rutronik |
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210, Full Reel | Newark Electronics |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a 12106D107MAT2A?
Additional datasheets, footprints and schematics for 12106D107MAT2A are listed on our Part Details page. You can also find images and similar parts to 12106D107MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12106D107MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12106D107MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12106D107MAT2A fall under?
The 12106D107MAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12106D107MAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12106D107MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12106D107MAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12106D107MAT2A have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Avnet America and TTI Europe have stock available or on a lead time for 12106D107MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12106D107MAT2A often in real-time on the comparison pages.
What if I can't find stock of 12106D107MAT2A?
You can fill out our help required form which you can use to request a quote for 12106D107MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.